Philips Desktop 9750, 300 - 6000 Hz, 232 mm, 135 mm, 45 mm, 128 MB, 150 MB
Philips Desktop 9750. Frequency range: 300 - 6000 Hz. Width: 232 mm, Depth: 135 mm, Height: 45 mm. Minimum RAM: 128 MB, Minimum hard disk space: 150 MB, Minimum processor: Pentium III 500 MHz. Compatible operating systems: Windows 2000 SP3, XP. Output power description: 600 mW