Philips Sonicare FlexCare Platinum HX9111/12, Adult, Sonic toothbrush, Daily care, Deep clean, Whitening, Grey, 62000 movements per minute, 2 min
Philips Sonicare FlexCare Platinum HX9111/12. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product performance: Removes up to 10x more plaque. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)