Philips Sonicare FlexCare HX6911/02, Adult, Sonic toothbrush, Daily care, Gum care, Massage, Green, White, 2 min, Battery
Philips Sonicare FlexCare HX6911/02. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Massage. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110 - 220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)