Philips logo

Philips HTS6600/12 home cinema system 2.1 channels

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148252
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS6600/12 home cinema system 2.1 channels:

Philips HTS6600/12, DVD player, MPEG1, MPEG2, NTSC, PAL, 2.1 channels, MP3, WMA, 32 - 256 Kbit/s

Long summary description Philips HTS6600/12 home cinema system 2.1 channels:

Philips HTS6600/12. Optical disc player type: DVD player. Video formats supported: MPEG1, MPEG2, Analog signal format system: NTSC, PAL. Audio output channels: 2.1 channels, Audio formats supported: MP3, WMA, MP3 bit rates: 32 - 256 Kbit/s. Supported radio bands: AM, FM. Satellite speaker impedance: 6 Ω

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.