Philips logo

Philips HTS6500/37 home cinema system 500 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by   Philips
Product views:
79166
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS6500/37 home cinema system 500 W:

Philips HTS6500/37, 4:3, 16:9, 500 W, 65 dB, 32 - 256 Kbit/s, 120 - 20000 Hz, 8 Ω

Long summary description Philips HTS6500/37 home cinema system 500 W:

Philips HTS6500/37. Aspect ratio: 4:3, 16:9. RMS rated power: 500 W, Signal-to-Noise Ratio (SNR): 65 dB, MP3 bit rates: 32 - 256 Kbit/s. Satellite speaker frequency range: 120 - 20000 Hz, Satellite speaker impedance: 8 Ω. Subwoofer driver diameter (imperial): 20,3 cm (8"), Subwoofer frequency range: 30 - 120 Hz, Subwoofer impedance: 4 Ω. Power consumption (standby): 1 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.