Philips logo

Philips HTS5581/12 home cinema system 5.1 channels 1000 W 3D Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115088
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS5581/12 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTS5581/12, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Slot, ASF, AVI, DIVX, MP4, MPEG1, MPEG2, MPEG4, WMV, 5.1 channels, 1000 W

Long summary description Philips HTS5581/12 home cinema system 5.1 channels 1000 W 3D Black:

Philips HTS5581/12. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Slot. Video formats supported: ASF, AVI, DIVX, MP4, MPEG1, MPEG2, MPEG4, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby TrueHD, DTS-HD. Supported radio bands: FM. Center speaker RMS power: 230 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker crossover frequency: 3 Hz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.