Philips logo

Philips HTS4282/12 home cinema system 5.1 channels 400 W 3D Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115924
Info modified on:
07 Mar 2024, 15:34:52
Product Brochure/Datasheet (743 KB)
Short summary description Philips HTS4282/12 home cinema system 5.1 channels 400 W 3D Black:

Philips HTS4282/12, Blu-Ray player, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, SD, SDHC, AVCHD, DIVX, MPEG1, MPEG2, MPEG4, WMV, 5.1 channels, 400 W

Long summary description Philips HTS4282/12 home cinema system 5.1 channels 400 W 3D Black:

Philips HTS4282/12. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R. Compatible memory cards: SD, SDHC. Video formats supported: AVCHD, DIVX, MPEG1, MPEG2, MPEG4, WMV. Audio output channels: 5.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD. Supported radio bands: FM

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.