Philips logo

Philips HTS3593/12 home cinema system 5.1 channels 600 W 3D Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60944
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS3593/12 home cinema system 5.1 channels 600 W 3D Black:

Philips HTS3593/12, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, VCD, 1 discs, SD, SDHC, ASF, AVI, DIVX, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, RMVB, WMV

Long summary description Philips HTS3593/12 home cinema system 5.1 channels 600 W 3D Black:

Philips HTS3593/12. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, VCD. Compatible memory cards: SD, SDHC. Video formats supported: ASF, AVI, DIVX, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, RMVB, WMV, Aspect ratio: 16:9, 21:9. Audio output channels: 5.1 channels, RMS rated power: 600 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. Supported radio bands: FM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.