Philips logo

Philips Fidelio SoundBar HTL9100/94 soundbar speaker Black 4.1 channels 210 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84659
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Fidelio SoundBar HTL9100/94 soundbar speaker Black 4.1 channels 210 W:

Philips Fidelio SoundBar HTL9100/94, 4.1 channels, 210 W, Dolby Digital 5.1, DTS Digital Surround, 120 W, 8 Ω, 16,5 cm (6.5")

Long summary description Philips Fidelio SoundBar HTL9100/94 soundbar speaker Black 4.1 channels 210 W:

Philips Fidelio SoundBar HTL9100/94. Audio output channels: 4.1 channels, RMS rated power: 210 W, Audio decoders: Dolby Digital 5.1, DTS Digital Surround. Soundbar speaker RMS power: 120 W, Impedance: 8 Ω, Woofer diameter (imperial): 16,5 cm (6.5"). Konektivitas subwoofer: Wireless, Subwoofer RMS power: 90 W, Subwoofer frequency range: 20 - 150 Hz. Product colour: Black, Recommended usage: Universal. Connectivity technology: Wired & Wireless

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.