Philips HTL2183B/12, 3.1 channels, 150 W, Dolby Digital, Dolby Pro Logic II, 96 W, 4 Ω, Passive subwoofer
Philips HTL2183B/12. Audio output channels: 3.1 channels, RMS rated power: 150 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Soundbar speaker RMS power: 96 W, Impedance: 4 Ω. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 55 W, Subwoofer frequency range: 45 - 200 Hz. Product colour: Black, Audio formats supported: MP3, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wireless