Philips logo

Philips HTL2160/93 soundbar speaker Black 60 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68741
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTL2160/93 soundbar speaker Black 60 W:

Philips HTL2160/93, 60 W, 30 W, 4 Ω, 8 Ω, Passive subwoofer, 30 W

Long summary description Philips HTL2160/93 soundbar speaker Black 60 W:

Philips HTL2160/93. RMS rated power: 60 W. Soundbar speaker RMS power: 30 W, Impedance: 4 Ω, Tweeter impedance: 8 Ω. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 30 W, Subwoofer frequency range: 45 - 200 Hz. Product colour: Black. Connectivity technology: Wired & Wireless

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.