Philips logo

Philips Norelco HS85/62 shaver accessory Shaving head

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133389
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Norelco HS85/62 shaver accessory Shaving head:

Philips Norelco HS85/62, Shaving head, Silver, 8020X, 8040X, 8060X, HS8015, HS8020, HS8023, HS8040, HS8060, HS8420, HS8440, HS8460

Long summary description Philips Norelco HS85/62 shaver accessory Shaving head:

Philips Norelco HS85/62. Product type: Shaving head, Product colour: Silver, Compatibility: 8020X, 8040X, 8060X, HS8015, HS8020, HS8023, HS8040, HS8060, HS8420, HS8440, HS8460

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.