Philips Robust Collection HR2181/10, Tabletop blender, 2 L, 1,2 m, 850 W, Grey, White
Philips Robust Collection HR2181/10. Type: Tabletop blender, Product colour: Grey, White, Cord length: 1,2 m. Bowl capacity: 2 L. Blade material: Stainless steel, Material: Aluminium, Material jar(s): Glass. Power: 850 W. Weight: 5,75 kg