Philips logo

Philips Aluminium Collection HR1861/00 juice makers 700 W

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217434
Info modified on:
30 Apr 2025, 16:05:01
Short summary description Philips Aluminium Collection HR1861/00 juice makers 700 W:

Philips Aluminium Collection HR1861/00, Aluminium, 2 L, 1,5 L, 7,5 cm, 1,2 m, Safety clamp

Long summary description Philips Aluminium Collection HR1861/00 juice makers 700 W:

Philips Aluminium Collection HR1861/00. Product colour: Aluminium, Pulp container capacity: 2 L, Bowl capacity: 1,5 L. Lid material: Styrene-Acrylonitrile Resin (SAN), Pulp container & pusher material: Polypropylene (PP), Spout material: Stainless steel. Power: 700 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.