Philips logo

Philips Daily Collection HR1364/00 blender 1 L Immersion blender 600 W White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160491
Info modified on:
12 Apr 2024, 16:51:37
Short summary description Philips Daily Collection HR1364/00 blender 1 L Immersion blender 600 W White:

Philips Daily Collection HR1364/00, Immersion blender, 1 L, 1,3 m, 600 W, White

Long summary description Philips Daily Collection HR1364/00 blender 1 L Immersion blender 600 W White:

Philips Daily Collection HR1364/00. Type: Immersion blender, Product colour: White, Cord length: 1,3 m. Bowl capacity: 1 L. Blending bowl material: Plastic, Blade material: Stainless steel, Material jar(s): SAN. Power: 600 W, Power source: AC, AC input voltage: 220 - 240 V

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.