Philips logo

Philips HPS910/03 hair dryer 2100 W Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97149
Info modified on:
04 May 2024, 15:13:52
Short summary description Philips HPS910/03 hair dryer 2100 W Black, Red:

Philips HPS910/03, AC, Black, Red, Hanging ring, 2,5 m, 2100 W, 220-240 V

Long summary description Philips HPS910/03 hair dryer 2100 W Black, Red:

Philips HPS910/03. Motor type: AC. Product colour: Black, Red, Hanging type: Hanging ring, Cord length: 2,5 m. Power: 2100 W, AC input voltage: 220-240 V, Power consumption (typical): 2100 W. Weight: 828 g

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.