Philips logo

Philips HP8371/00 hair styling tool Straightening iron Warm 2,5 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74230
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips HP8371/00 hair styling tool Straightening iron Warm 2,5 m:

Philips HP8371/00, Straightening iron, Warm, 230 °C, 30 s, 30 s, 2,5 m

Long summary description Philips HP8371/00 hair styling tool Straightening iron Warm 2,5 m:

Philips HP8371/00. Type: Straightening iron, Technology: Warm, Temperature (max): 230 °C. Cord length: 2,5 m, Auto power off after: 60 min

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.