Philips logo

Philips HP8318/00 hair styling tool Straightening iron Purple 1,8 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164787
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips HP8318/00 hair styling tool Straightening iron Purple 1,8 m:

Philips HP8318/00, Straightening iron, 210 °C, 210 °C, 60 s, Purple, Ceramic

Long summary description Philips HP8318/00 hair styling tool Straightening iron Purple 1,8 m:

Philips HP8318/00. Type: Straightening iron, Temperature (min): 210 °C, Temperature (max): 210 °C. Product colour: Purple, Plate material: Ceramic, Hanging type: Hanging ring. Cord length: 1,8 m. AC input voltage: Worldwide. Plate width: 7,5 cm, Plate depth: 4,7 cm

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.