Philips logo

Philips SalonDry Control HP4983/00 hair dryer 2100 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83569
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips SalonDry Control HP4983/00 hair dryer 2100 W:

Philips SalonDry Control HP4983/00, 2 m, 2100 W, 220-240 V, 630 x 375 x 261 mm, 310 x 120 x 240 mm, 6,98 kg

Long summary description Philips SalonDry Control HP4983/00 hair dryer 2100 W:

Philips SalonDry Control HP4983/00. Cord length: 2 m. Power: 2100 W, AC input voltage: 220-240 V. A-box dimensions (LxWxH): 630 x 375 x 261 mm, F-box dimensions: 310 x 120 x 240 mm, A-box weight (incl. products): 6,98 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.