Philips logo

Philips SalonMultistylist HP4696/00 hair styling tool Curling iron 25 W 1,8 m

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77161
Info modified on:
16 Jan 2025, 07:29:33
Short summary description Philips SalonMultistylist HP4696/00 hair styling tool Curling iron 25 W 1,8 m:

Philips SalonMultistylist HP4696/00, Curling iron, 1,8 m, 25 W, 25 W, 100-240 V, 296 x 40 x 80 mm

Long summary description Philips SalonMultistylist HP4696/00 hair styling tool Curling iron 25 W 1,8 m:

Philips SalonMultistylist HP4696/00. Type: Curling iron. Cord length: 1,8 m. Power: 25 W, Power consumption (typical): 25 W, AC input voltage: 100-240 V. Dimensions (WxDxH): 296 x 40 x 80 mm, Bulb power: 25 W. CTV code: 8844-696-01

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.