Philips logo

Philips 3000 series A3500 Single 4 L Stand-alone 1500 W Hot air fryer White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6027
Info modified on:
11 May 2024, 02:38:42
Short summary description Philips 3000 series A3500 Single 4 L Stand-alone 1500 W Hot air fryer White:

Philips 3000 series A3500, Hot air fryer, 4 L, 40 °C, 200 °C, 60 min, Single

Long summary description Philips 3000 series A3500 Single 4 L Stand-alone 1500 W Hot air fryer White:

Philips 3000 series A3500. Product type: Hot air fryer, Capacity: 4 L, Temperature (min): 40 °C. Construction type: Single, Product colour: White, Control type: Touch. Power: 1500 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 261 mm, Depth: 296 mm, Height: 377 mm. Package width: 350 mm, Package depth: 350 mm, Package height: 330 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.