Philips Daily Collection HD9195/00, 1 basket(s), White, Freestanding, Rotary, Plastic, 2,5 L
Philips Daily Collection HD9195/00. Number of baskets: 1 basket(s), Product colour: White, Appliance placement: Freestanding. Timer type: Mechanical. Power: 900 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz