Philips logo

Philips Pure Essentials Collection HD9140/30 steam cooker 3 basket(s) 900 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87781
Info modified on:
12 Apr 2024, 16:51:06
Philips HD9140/30 user manual (1.3 MB)
Short summary description Philips Pure Essentials Collection HD9140/30 steam cooker 3 basket(s) 900 W White:

Philips Pure Essentials Collection HD9140/30, 3 basket(s), White, 1,1 L, 8,6 L, 1,2 L, 1 m

Long summary description Philips Pure Essentials Collection HD9140/30 steam cooker 3 basket(s) 900 W White:

Philips Pure Essentials Collection HD9140/30. Number of baskets: 3 basket(s), Product colour: White, Water tank capacity: 1,1 L. Power: 900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.