Philips logo

Philips Café Gourmet HD5413/00 coffee maker Fully-auto Drip coffee maker 1 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124764
Info modified on:
26 Jul 2024, 09:40:37
Short summary description Philips Café Gourmet HD5413/00 coffee maker Fully-auto Drip coffee maker 1 L:

Philips Café Gourmet HD5413/00, Drip coffee maker, 1 L, Ground coffee, 1300 W, Black

Long summary description Philips Café Gourmet HD5413/00 coffee maker Fully-auto Drip coffee maker 1 L:

Philips Café Gourmet HD5413/00. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups. Power: 1300 W. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.