Philips HD4467/91, Black, Silver, Stainless steel, Tabletop, Griddle, Hinged lid, 0,8 m
Philips HD4467/91. Product colour: Black, Silver, Housing material: Stainless steel, Form factor: Tabletop. Power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz