Philips GC8220/07, 800 W, 120 g/min, 4,5 bar, 1,4 L, 110 g/min, Blue, Silver, White
Philips GC8220/07. Iron power: 800 W, Steam boost performance: 120 g/min, Maximum steam pressure: 4,5 bar. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Cord length: 2,5 m. Width: 350 mm, Depth: 350 mm, Height: 250 mm