Philips Travel iron GC650/02, Dry & Steam iron, 1,9 m, 45 g/min, Grey, Orange, 0,10 g/min, 45 g/min
Philips Travel iron GC650/02. Type: Dry & Steam iron, Cord length: 1,9 m, Steam boost performance: 45 g/min. Iron power: 800 W, AC input voltage: 220 - 240 V. Width: 178 mm, Depth: 85 mm, Height: 89 mm