Philips logo

Philips ClearTouch Essence GC535/35 garment steamer Upright garment steamer 1,2 L 2000 W Purple, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154663
Info modified on:
26 Jul 2024, 09:36:45
Short summary description Philips ClearTouch Essence GC535/35 garment steamer Upright garment steamer 1,2 L 2000 W Purple, White:

Philips ClearTouch Essence GC535/35, Upright garment steamer, 1,2 L, 0,75 min, Purple, White, 45 g/min, 1,8 m

Long summary description Philips ClearTouch Essence GC535/35 garment steamer Upright garment steamer 1,2 L 2000 W Purple, White:

Philips ClearTouch Essence GC535/35. Device type: Upright garment steamer, Water tank capacity: 1,2 L, Heating time: 0,75 min. Power: 2000 W, AC input voltage: 220 - 240 V. Package weight: 5,47 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.