Philips logo

Philips Azur GC4865/02 iron Steam iron 2400 W Black, Blue

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113985
Info modified on:
26 Jul 2024, 09:36:13
Short summary description Philips Azur GC4865/02 iron Steam iron 2400 W Black, Blue:

Philips Azur GC4865/02, Steam iron, 2,5 m, 200 g/min, Black, Blue, 45 g/min, 0,35 L

Long summary description Philips Azur GC4865/02 iron Steam iron 2400 W Black, Blue:

Philips Azur GC4865/02. Type: Steam iron, Cord length: 2,5 m, Steam boost performance: 200 g/min. Iron power: 2400 W, AC input voltage: 220 - 240 V. Weight: 1,6 kg

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.