Philips logo

Philips Azur GC4851/32 iron Dry & Steam iron 2600 W Violet, White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91504
Info modified on:
12 Apr 2024, 16:48:35
Short summary description Philips Azur GC4851/32 iron Dry & Steam iron 2600 W Violet, White:

Philips Azur GC4851/32, Dry & Steam iron, 2,5 m, 190 g/min, Violet, White, 50 g/min, 0,350 L

Long summary description Philips Azur GC4851/32 iron Dry & Steam iron 2600 W Violet, White:

Philips Azur GC4851/32. Type: Dry & Steam iron, Cord length: 2,5 m, Steam boost performance: 190 g/min. Iron power: 2600 W, AC input voltage: 220 - 240 V. Width: 303 mm, Depth: 120 mm, Height: 152 mm

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.