Philips FreeMotion GC4595/40, Dry & Steam iron, T-ionicGlide soleplate, 180 g/min, Red, White, 40 g/min, 0,3 L
Philips FreeMotion GC4595/40. Type: Dry & Steam iron, Soleplate type: T-ionicGlide soleplate, Steam boost performance: 180 g/min. Iron power: 2600 W. Weight: 1,5 kg