Philips logo

Philips Azur GC4535/26 iron Steam iron SteamGlide soleplate 2400 W Blue

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62996
Info modified on:
02 Aug 2024, 21:46:31
Short summary description Philips Azur GC4535/26 iron Steam iron SteamGlide soleplate 2400 W Blue:

Philips Azur GC4535/26, Steam iron, SteamGlide soleplate, 2 m, 190 g/min, Blue, 45 g/min

Long summary description Philips Azur GC4535/26 iron Steam iron SteamGlide soleplate 2400 W Blue:

Philips Azur GC4535/26. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2 m. Iron power: 2400 W, AC input voltage: 240 V. Width: 128,8 mm, Depth: 319,5 mm, Height: 153,3 mm. Package width: 137 mm, Package depth: 332 mm, Package height: 167 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.