Philips 3300 series GC3320/32, Steam iron, SteamGlide soleplate, 3 m, 100 g/min, Blue, 35 g/min
Philips 3300 series GC3320/32. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 3 m. Iron power: 2300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 328 mm, Depth: 129 mm, Height: 163 mm