Philips logo

Philips GC1426/70 iron Steam iron Non-stick soleplate 1400 W Green, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26074
Info modified on:
12 Apr 2024, 16:45:53
Short summary description Philips GC1426/70 iron Steam iron Non-stick soleplate 1400 W Green, White:

Philips GC1426/70, Steam iron, Non-stick soleplate, 60 g/min, Green, White, 15 g/min, 0,16 L

Long summary description Philips GC1426/70 iron Steam iron Non-stick soleplate 1400 W Green, White:

Philips GC1426/70. Type: Steam iron, Soleplate type: Non-stick soleplate, Steam boost performance: 60 g/min. Iron power: 1400 W. Weight: 780 g. Package width: 270 mm, Package depth: 114 mm, Package height: 150 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.