Philips logo

Philips SmartPro Active FC8820/81 robot vacuum 0,4 L Bagless Blue, Copper

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139422
Info modified on:
12 Apr 2024, 16:45:25
Short summary description Philips SmartPro Active FC8820/81 robot vacuum 0,4 L Bagless Blue, Copper:

Philips SmartPro Active FC8820/81, Bagless, Blue, Copper, Round, 0,4 L, 63,4 dB, Floor standing

Long summary description Philips SmartPro Active FC8820/81 robot vacuum 0,4 L Bagless Blue, Copper:

Philips SmartPro Active FC8820/81. Dust container type: Bagless, Product colour: Blue, Copper, Shape: Round. Dust capacity (total): 0,4 L, Noise level: 63,4 dB, Brush type: Floor standing. Battery technology: Lithium-Ion (Li-Ion), Runtime: 120 min, Battery voltage: 14,8 V. Diameter: 33 cm, Height: 80 mm, Weight: 1,95 kg. Package weight: 4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.