Philips 3000 series DVP3800/58, NTSC, PAL, 12-bit/108MHz, 100 dB, 32 - 320 Kbit/s, 100 dB, 85 dB
Philips 3000 series DVP3800/58. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 100 dB. Playback disc formats: CD audio, CD video, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 0,5 W. Width: 360 mm, Depth: 209 mm, Height: 42 mm