Philips DVP3350V/19, 4:3, 16:9, 14-bit/108MHz, 100 dB, 32 - 320 Kbit/s, 95 dB, 0,01%
Philips DVP3350V/19. Aspect ratio: 4:3, 16:9, Video D/A Converter (DAC): 14-bit/108MHz. Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 320 Kbit/s, Audio dynamic range DVD: 95 dB. Audio formats supported: MP3, PCM. Disc types supported: CD, DVD+R DL. Power consumption (typical): 17 W, Power consumption (standby): 2 W