Philips DVP3120/12, 12-bit/108MHz, 90 dB, 32 - 320 Kbit/s, 70 dB, 65 dB, 80 dB
Philips DVP3120/12. Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 70 dB. Power consumption (typical): 10 W, Power consumption (standby): 0,8 W. Depth: 209 mm, Height: 37 mm. Package width: 480 mm, Package depth: 282 mm, Package height: 80 mm