Philips Fidelio DTM5095/12, 3.1 channels, 200 W, A2DP, iPad mini, iPhone 5, iPod Nano 7, iPod Touch 5, Auto store, VFD
Philips Fidelio DTM5095/12. Audio output channels: 3.1 channels, RMS rated power: 200 W. Bluetooth profiles: A2DP. Apple docking compatibility: iPad mini, iPhone 5, iPod Nano 7, iPod Touch 5. Tuner enhancements: Auto store. Display: VFD