Philips logo

Philips Fidelio DS3500/12 docking speaker 10 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93363
Info modified on:
28 Sept 2023, 12:26:35
Short summary description Philips Fidelio DS3500/12 docking speaker 10 W:

Philips Fidelio DS3500/12, 10 W, 3.5 mm, Neodymium, Digital, Alkaline, AA/LR6

Long summary description Philips Fidelio DS3500/12 docking speaker 10 W:

Philips Fidelio DS3500/12. RMS rated power: 10 W. Headphone connectivity: 3.5 mm. Magnet type: Neodymium, Volume control: Digital. Battery technology: Alkaline, Battery type: AA/LR6, Battery life (max): 8 h. Cables included: USB

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.