Philips Norelco BeardTrimmer 7200 BT7215/49, Washable, Oil-free maintenance, AC/Battery, Black, Blue, Silver
Philips Norelco BeardTrimmer 7200 BT7215/49. Minimum hair length: 0,5 mm, Maximum hair length: 1 cm, Control type: Rotary. Product colour: Black, Blue, Silver, Blade material: Stainless steel. Power source: AC/Battery, Operating time: 80 min, Charging time: 1 h