Philips logo

Philips BEARDTRIMMER Series 5000 BT5502/16 beard trimmer AC/Battery 40 2 cm Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74845
Info modified on:
02 Mar 2025, 22:31:45
Short summary description Philips BEARDTRIMMER Series 5000 BT5502/16 beard trimmer AC/Battery 40 2 cm Black:

Philips BEARDTRIMMER Series 5000 BT5502/16, Washable, Oil-free maintenance, AC/Battery, Self-sharpening blade, Black

Long summary description Philips BEARDTRIMMER Series 5000 BT5502/16 beard trimmer AC/Battery 40 2 cm Black:

Philips BEARDTRIMMER Series 5000 BT5502/16. Minimum hair length: 0,4 mm, Maximum hair length: 2 cm, Step precise: 0,2 mm. Product colour: Black, Housing material: Plastic, Blade material: Stainless steel. Power source: AC/Battery, Operating time: 90 min, Battery type: Built-in battery

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.