Philips logo

Philips 8000 series BRE730/00 epilator 32 tweezers White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105700
Info modified on:
04 Jul 2024, 02:44:53
Short summary description Philips 8000 series BRE730/00 epilator 32 tweezers White:

Philips 8000 series BRE730/00, White, 32 tweezers, 70400 RPM, Battery, 15 /5,4 W, Built-in battery

Long summary description Philips 8000 series BRE730/00 epilator 32 tweezers White:

Philips 8000 series BRE730/00. Product colour: White, Number of tweezers: 32 tweezers, Rotational speed: 70400 RPM. Power source: Battery, AC input voltage: 15 /5,4 W, Battery type: Built-in battery

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.