Philips logo

Philips Satinelle Prestige BRE650/00 epilator 32 tweezers Metallic, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209429
Info modified on:
25 Apr 2025, 04:39:25
Short summary description Philips Satinelle Prestige BRE650/00 epilator 32 tweezers Metallic, White:

Philips Satinelle Prestige BRE650/00, Metallic, White, 32 tweezers, 17 discs, 15 /5,4 W, Built-in, Lithium-Ion (Li-Ion)

Long summary description Philips Satinelle Prestige BRE650/00 epilator 32 tweezers Metallic, White:

Philips Satinelle Prestige BRE650/00. Product colour: Metallic, White, Number of tweezers: 32 tweezers, Number of discs: 17 discs. AC input voltage: 15 /5,4 W, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Handle(s) features: Ergonomic. Accessories included: Facial area cap, skin stretcher cap

3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.