Philips logo

Philips Fidelio BM90/12 home audio system 200 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131931
Info modified on:
11 Jul 2022, 13:51:28
Short summary description Philips Fidelio BM90/12 home audio system 200 W Black:

Philips Fidelio BM90/12, Black, Slot, 200 W, 3-way, Passive subwoofer, 12,7 cm (5")

Long summary description Philips Fidelio BM90/12 home audio system 200 W Black:

Philips Fidelio BM90/12. Product colour: Black, Disc loading type: Slot. RMS rated power: 200 W, Speaker type: 3-way, Subwoofer type: Passive subwoofer. Supported radio bands: FM, Tuner type: Digital. Display type: VFD. Bluetooth version: 2.1+EDR

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.