Philips Norelco Bodygroom 3100 BG2028/42, Wet & Dry, Self-sharpening blade, Oil-free maintenance, Battery, Grey, Silver
Philips Norelco Bodygroom 3100 BG2028/42. Product colour: Grey, Silver, Cutter width: 3,2 cm. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery