Philips logo

Philips 5000 series BDP5500/98 DVD/Blu-Ray player 3D Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37254
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5000 series BDP5500/98 DVD/Blu-Ray player 3D Black, Silver:

Philips 5000 series BDP5500/98, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/148MHz, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, 7.1 channels

Long summary description Philips 5000 series BDP5500/98 DVD/Blu-Ray player 3D Black, Silver:

Philips 5000 series BDP5500/98. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 100 dB. Video formats supported: ASF, AVI, DIVX, FLV, H.264, M2TS, MKV, MOV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, RMVB, WMV, WMV9,..., Audio formats supported: AAC, MKA, MP3, OGG, PCM, RealAudio, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, SACD, SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Compatible memory cards: SD, SDHC. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.