Philips logo

Philips 3000 series BDP3200/12 DVD/Blu-Ray player Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85693
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 3000 series BDP3200/12 DVD/Blu-Ray player Black:

Philips 3000 series BDP3200/12, 4:3, 16:9, 21:9, 12-bit/148MHz, 7.1 channels, 105 dB, 92 dB, 24-bit/192kHz

Long summary description Philips 3000 series BDP3200/12 DVD/Blu-Ray player Black:

Philips 3000 series BDP3200/12. Aspect ratio: 4:3, 16:9, 21:9, Video D/A Converter (DAC): 12-bit/148MHz. Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 105 dB, Dynamic range (1kHz): 92 dB. Audio formats supported: AAC, MP3, WMA, Image formats supported: JPG. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 230 V, AC input frequency: 50 Hz, Power consumption (typical): 18 W

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.