Philips AZ1880/12, 2,85 kg, Black, Grey, Portable CD player
Philips AZ1880/12. Audio system: Stereo, Audio formats supported: MP3, WMA. RMS rated power: 5 W. Supported radio bands: FM. Media types supported: CD, CD-R, CD-RW, MP3-CD, WMA-CD. Device type: Portable CD player, Product colour: Black, Grey