Philips AZ1130/12, 2,2 kg, Blue, Silver, Portable CD player
Philips AZ1130/12. Audio formats supported: MP3. RMS rated power: 2 W, Driver unit: 7,62 cm. Supported radio bands: FM, MW. Playback disc formats: CD audio. Device type: Portable CD player, Product colour: Blue, Silver, Playback modes: Fast Backward, Fast forward, Next, Previous, Repeat, Shuffle